EN
  • EN
  • DE

SN74ALS232BFNR

Part No SN74ALS232BFNR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC 4X16 20PLCC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 40MHz
Access Time 30ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 125mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number SN74ALS2
Other Names 2156-SN74ALS232BFNR-TITR,2156-SN74ALS232BFNR,TEXTISSN74ALS232BFNR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258850-SN74ALS232BFNR
Ultra Librarian 3D Model Ultra Librarian SN74ALS232BFNR CAD Model

Description

The SN74ALS232BFNR is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular chip is a part of the advanced low-power Schottky (ALS) family and is designed to deliver reliable performance for a wide range of digital applications. The SN74ALS232BFNR is particularly suited for use in systems that require efficient data transfer and signal conditioning.

Key Features

  • Logic Type: The SN74ALS232BFNR is a bidirectional transceiver that features dual-octal bus transceiver logic, allowing for two-way communication between data buses.
  • Package: This device comes in a 20-pin plastic small-outline flat package (SOIC) with an industrial-grade temperature range, making it suitable for surface-mounted technology (SMT) and robust enough for challenging environments.
  • Power Supply: It operates efficiently with a 5V power supply, which is standard for many digital systems, ensuring compatibility and ease of integration.
  • Speed: As part of the ALS series, the SN74ALS232BFNR boasts a fast propagation delay, which is essential for high-speed data transmission and ensures minimal signal latency.
  • Logic Levels: The device is designed with standard ALS logic levels, providing a good balance between speed and power consumption.

Applications

The versatility of the SN74ALS232BFNR makes it ideal for a variety of digital applications. It is commonly used in data communication systems, where reliable and fast data exchange is crucial. Other applications include microprocessor or microcontroller-based systems, data multiplexing, and bus interface design. Its robust packaging and high-speed capabilities also make it a solid choice for industrial control systems, networking equipment, and other digital interfacing solutions.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74ALS232BFNR is no exception. Each device is rigorously tested to meet high standards of performance and reliability. Customers can trust in the durability and longevity of this component, which is backed by Texas Instruments' extensive experience in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC FIFO SS 16384X18 15NS 64QFP / Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Lowest to $36.5258
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLOCKED FIFO MEMORY 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess