The SN74ALS240ANSRG4 is a high-quality octal buffer/line driver designed by Texas Instruments, crafted to meet the needs of various digital systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed operation.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8 channels, providing ample connectivity for multiple data lines
- Output Type: 3-State, allowing for efficient bi-directional data flow and bus management
- Supply Voltage Range: 4.5 V to 5.5 V, ideal for 5V logic systems and compatible with various digital environments
- Operating Temperature: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions
- Package: SOP (Small Outline Package), which is compact and suitable for space-constrained applications
Applications:
The SN74ALS240ANSRG4 is versatile and can be used in numerous applications. It is particularly suitable for driving bus lines or buffer memory address registers, thanks to its bidirectional interface and 3-state outputs. It can also be used in systems that require a high drive current, as it can source up to 15 mA and sink up to 64 mA, making it an excellent choice for interfacing with high-capacity loads.
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALS240ANSRG4 is no exception and is manufactured to the highest standards. It provides a robust and reliable solution for digital buffering and driving requirements, ensuring long-term performance in your electronic designs.
With its combination of speed, power efficiency, and robustness, the SN74ALS240ANSRG4 from Texas Instruments is an excellent choice for designers looking to enhance their digital systems with a high-performance octal buffer/line driver.