EN
  • EN
  • DE

SN74LS258ANDS

Part No SN74LS258ANDS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020426-SN74LS258ANDS
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS258ANDS CAD Model

Description

The SN74LS258ANDS is a quad 2-line to 1-line data selector/multiplexer from the 74LS series, manufactured by Texas Instruments (now often produced by others including Freescale/NXP after TI's patent expiration). This device selects one of four 2-bit data sources based on the select inputs and provides the selected data to the output. The LS (Low-power Schottky) designation indicates it's a TTL logic gate with improved speed and lower power consumption compared to standard TTL devices.

Applications:

  • Data Routing: Used for routing data from multiple sources to a single destination.
  • Address Multiplexing: Employed in address multiplexing to select between different memory locations or peripheral devices.
  • Logic Function Generation: Implements logic functions by selecting different input combinations.
  • Digital Switching: Utilized in digital switching circuits to switch between different signal paths.
  • Control Systems: Used in control systems to select between different control signals or data sources.

Features:

  • Quad 2-Line to 1-Line Multiplexer: Contains four independent 2-line to 1-line multiplexer circuits.
  • Select Inputs: Uses select inputs to choose the active data source.
  • Enable Input: Includes an enable input for disabling the outputs.
  • Low Power Consumption: Features low power consumption due to its LS technology.
  • High Speed Operation: Offers high-speed operation for fast data selection.
  • SOIC Package: Typically housed in an SOIC (Small Outline Integrated Circuit) package for surface mount assembly.

Benefits:

  • Data Selection: Provides efficient data selection from multiple sources.
  • Logic Implementation: Simplifies the implementation of logic functions.
  • Space Saving: Saves board space due to its integrated quad multiplexer design.
  • Reduced Power Consumption: Reduces power consumption compared to standard TTL devices.
  • Easy Integration: Allows for easy integration into digital circuits and systems.

The SN74LS258ANDS is a versatile quad 2-line to 1-line data selector/multiplexer, suitable for a variety of data routing, address multiplexing, and logic function generation applications. Its low power consumption, high-speed operation, and SOIC package make it a popular choice for modern digital circuit designs. The enable input provides additional control over the outputs, further enhancing its flexibility in various applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess