EN
  • EN
  • DE

SN74ALS29823NT

Part No SN74ALS29823NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ALS SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS29823
Standard Package 70 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896459-SN74ALS29823NT
Ultra Librarian 3D Model Ultra Librarian SN74ALS29823NT CAD Model

Description

SN74ALS29823NT Octal D-Type Flip-Flop with 3-State Outputs

The SN74ALS29823NT is a high-performance octal D-type flip-flop integrated circuit produced by Texas Instruments. This device is designed to provide a reliable solution for storage and transfer of 8-bit data in digital systems. Each flip-flop has independent data, clock (CP), and output enable (OE) inputs, and Q and Q̅ outputs. This makes the SN74ALS29823NT highly versatile and suitable for a wide array of applications including buffers, registers, and storage devices within computers, communication systems, and other digital equipment.

Constructed with advanced silicon-gate technology, the SN74ALS29823NT boasts a robust combination of speed and power efficiency. The device facilitates edge-triggered data entry and ensures that the data is held stable before the clock transition occurs. The 3-state outputs, which can be placed in a high-impedance state, allow for the use in bus-oriented systems where multiple outputs can share a common data line without interference.

The SN74ALS29823NT comes in a 24-pin DIP (Dual In-line Package) making it easy to integrate into printed circuit boards. It operates over a wide power supply range of 4.5V to 5.5V, which is typical for TTL (Transistor-Transistor Logic) devices, and features a typical power dissipation of 2.5mW per flip-flop.

Key features of the SN74ALS29823NT include:

  • Eight D-type flip-flops in a single package
  • Edge-triggered data entry and storage
  • 3-State outputs for bus-oriented applications
  • Wide operating voltage range (4.5V to 5.5V)
  • Low power consumption
  • Fast setup and hold times for high-speed operations
  • Direct clear function to reset all flip-flops

For designers and engineers looking for a reliable and efficient data storage solution, the SN74ALS29823NT provides an excellent balance of performance and power usage. Texas Instruments is known for their commitment to quality and the SN74ALS29823NT is no exception, ensuring dependable operation in your digital logic systems and applications.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess