EN
  • EN
  • DE

SN74ALS30ADRE4

Part No SN74ALS30ADRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14SOIC / NAND Gate IC 1 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ALS30
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258044-SN74ALS30ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS30ADRE4 CAD Model

Description

Product Overview: SN74ALS30ADRE4 from Texas Instruments

The SN74ALS30ADRE4 is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is a member of the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is designed to offer both high performance and energy efficiency.

Key Features

  • Logic Type: The device is an 8-input positive-NAND gate, which means it performs the NAND function for eight inputs and outputs a positive logic level.
  • Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The SN74ALS30ADRE4 is designed to work within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.
  • Package: It is available in a SOP (Small Outline Package) form factor, specifically in a 14-pin SOP package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs).
  • Output Drive Capacity: The device can source up to 400 µA and sink up to 8 mA, providing adequate drive capacity for interfacing with other logic families.
  • Speed: The SN74ALS30ADRE4 boasts a typical propagation delay time of 12 ns, ensuring fast response times for high-speed applications.

Applications

The SN74ALS30ADRE4 is versatile and can be used in a variety of digital applications. Its primary function as an 8-input NAND gate makes it ideal for implementing logic functions, control systems, and combining multiple signals into a single output in digital circuits. It is also commonly used in computing, data processing, and telecommunications systems where power efficiency and space constraints are considerations.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS30ADRE4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. Furthermore, the device is RoHS compliant, adhering to environmental regulations by avoiding the use of hazardous substances.

With its combination of low power consumption, compact packaging, and high-speed operation, the SN74ALS30ADRE4 from Texas Instruments represents a robust solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3646 $54.5840
90+ $1.1197 $100.7730
140+ $1.0847 $151.8580
195+ $1.0497 $204.6915
250+ $1.0148 $253.7000
330+ $0.9098 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess