EN
  • EN
  • DE

SN74ALS533ANSR

Part No SN74ALS533ANSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1016488-SN74ALS533ANSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS533ANSR CAD Model

Description

SN74ALS533ANSR - Texas Instruments Octal D-Type Transparent Latches with 3-State Outputs

The SN74ALS533ANSR from Texas Instruments is a high-performance, octal D-type transparent latch with 3-state outputs designed for 4.5-V to 5.5-V VCC operation. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which offers a balanced trade-off between speed and power consumption, making it suitable for a wide range of applications in industrial, commercial, and telecommunications systems.

This device features eight D-type latches with 3-state outputs in a single package, facilitating the interfacing of bus lines or buffer memory address registers. Each latch is D-type, transparent, and is triggered by a low-to-high transition of the corresponding latch-enable (LE) input, while the output-enable (OE) bar controls the 3-state outputs. When OE is low, the outputs are active and reflect the data present at the input pins. When OE is high, the outputs are in a high-impedance state, which means they neither load the bus nor drive it, allowing for bidirectional data flow across the bus without interference from the latch circuitry.

The SN74ALS533ANSR is housed in a 20-pin SOP (Small Outline Package) that is surface-mountable, making it ideal for space-constrained applications. This IC ensures a glitch-free data output transition from the bus-hold condition, which maintains the last active bus state during a tri-state condition, to the active bus state.

Key features of the SN74ALS533ANSR include:

  • Eight D-type transparent latches with 3-state outputs
  • Wide operating voltage range of 4.5 V to 5.5 V
  • High-impedance state during power-up and power-down
  • Direct bus connection when outputs are not active
  • Edge-triggered from active-high transition of LE
  • Surface-mount SOP-20 package for space-saving applications
  • Supports live insertion and withdrawal (bus-oriented devices)
  • Typical VOLP (Output Ground Bounce)

With its robust design and advanced technology, the SN74ALS533ANSR is an excellent choice for implementing latch functions in your digital logic systems, offering both reliability and performance that you can trust.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess