EN
  • EN
  • DE

SN74ALS574BNSR

Part No SN74ALS574BNSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 18mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1099366-SN74ALS574BNSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS574BNSR CAD Model

Description

        

The SN74ALS574BNSR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed with advanced low-power Schottky technology, this device is commonly used in digital systems where it serves as a temporary storage device by capturing the value of an 8-bit data bus in a single clock cycle.

        

Key Features

    
            
  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  •         
  • Data Flow: Edge-triggered from D to Q
  •         
  • Output Type: 3-State, allowing for bus-organized systems
  •         
  • Package: 20-SOIC, providing a compact footprint for space-constrained applications
  •         
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  •         
  • Supply Voltage: 4.5V to 5.5V, compatible with standard TTL power levels
  •         
  • Propagation Delay Time: Fast switching speeds for high-performance applications
  •     
        

Applications

    

The SN74ALS574BNSR is versatile and can be used in a wide range of applications including:

    
            
  • Data storage and transfer
  •         
  • System resource sharing
  •         
  • Buffer registers
  •         
  • Communication systems
  •         
  • Microprocessor or microcontroller interfaces
  •     
        

Quality and Reliability

    

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS574BNSR is no exception and is designed to meet the stringent requirements of the most demanding digital systems. With its robust design and proven performance, this flip-flop is an excellent choice for designers looking for a reliable solution for their data storage and transfer needs.

        

Ordering Information

    

For ordering, the SN74ALS574BNSR comes in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. Texas Instruments provides full support with comprehensive technical documentation, including datasheets, application notes, and design resources to assist in the integration and use of this component in your projects.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1408 $51.3792
57+ $1.7566 $100.1262
89+ $1.7017 $151.4513
122+ $1.6468 $200.9096
158+ $1.5919 $251.5202
211+ $1.4272 $301.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess