EN
  • EN
  • DE

SN74ALS640B-1DWR

Part No SN74ALS640B-1DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC  /  Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS640
Other Names -SN74ALS640B-1DWRR,SN74ALS640B-1DWRG4,SN74ALS640B-1DWRG4,296-28799-1,SN74ALS640B-1DWRE4,SN74ALS640B1DWR,296-28799-2,-SN74ALS640B-1DWRE4R,296-28799-6,-SN74ALS640B-1DWRG4R,-SN74ALS640B,-SN74ALS640B-1DWRG4,-SN74ALS640B-1DWRE4,SN74ALS640B-1DWR,SN74ALS640B-1DWRE4,-296-28799-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259931-SN74ALS640B-1DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS640B-1DWR CAD Model

Description

The SN74ALS640B-1DWR is a high-performance, octal bus transceiver from Texas Instruments, designed with bi-directional data communication in mind. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which is recognized for its balance between speed and power consumption, making it a suitable choice for interfacing between different logic families or driving heavy loads.

Key Features:

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Directionality: Bi-Directional
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • Data Rate: High-speed data transfer capabilities
  • Package: SOIC-20 Wide Body (DWR suffix)

The device features eight D-type flip-flops that allow for the transmission of data from the A bus to the B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

With a typical propagation delay time of just 6ns and a setup time of 3ns, the SN74ALS640B-1DWR ensures swift and reliable data transfer, which is essential for modern digital applications. Moreover, the low-power Schottky circuitry limits power dissipation, yet does not compromise on the switching speeds, which is a hallmark of the ALS logic family.

This transceiver is designed to drive capacitive loads of up to 50pF with ease, which makes it highly versatile for a range of applications, including memory address driving, data transmission systems, and bidirectional bus-oriented systems. Its wide-body SOIC-20 package allows for efficient PCB (Printed Circuit Board) space utilization and is suitable for automated surface-mount assembly processes.

For those looking to integrate the SN74ALS640B-1DWR into their designs, Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes to ensure a smooth integration process.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess