EN
  • EN
  • DE

SN74ALS646A-1DW

Part No SN74ALS646A-1DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Other Names 2156-SN74ALS646A-1DW-TI,-SN74ALS646A-1DWR,TEXTISSN74ALS646A-1DW,296-5077-5,SN74ALS646A-1DWE4,SN74ALS646A-1DWE4,SN74ALS646A-1DWG4,-SN74ALS646A,SN74ALS646A-1DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259843-SN74ALS646A-1DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS646A-1DW CAD Model

Description

Overview of SN74ALS646A-1DW

The SN74ALS646A-1DW is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This particular chip belongs to the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed performance. The SN74ALS646A-1DW is an octal bus transceiver and register with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional data lines that allow for efficient data transfer in both directions.
  • 3-State Outputs: The 3-state outputs provide high-impedance states, enabling multiple components to share a data bus without interference.
  • Separate Input-Output Enable: Each direction of the transceiver has a separate input-output enable for more flexible control over data flow.
  • Edge-Triggered D-Type Flip-Flops: For each data line, the SN74ALS646A-1DW includes an edge-triggered D-type flip-flop, enhancing data stability during transfer.
  • Low Power Consumption: As part of the ALS family, this IC maintains low power dissipation without sacrificing speed.

Applications

The SN74ALS646A-1DW is versatile and can be used in a variety of applications, including:

  • Bus Interface in Microprocessor/Microcomputer Systems
  • Data Communication Equipment
  • Data Storage and Retrieval Systems
  • Peripheral Device Interface

Technical Specifications

The SN74ALS646A-1DW operates over a wide voltage range and has the following technical specifications:

  • Logic Family: ALS
  • Package Type: SOIC
  • Pin Count: 24
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V

With its robust design and reliable performance, the SN74ALS646A-1DW from Texas Instruments is a preferred choice for engineers and designers looking to implement efficient data bus communication in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0293 $54.1758
14+ $7.4087 $103.7218
21+ $7.1772 $150.7212
29+ $6.9457 $201.4253
38+ $6.7141 $255.1358
50+ $6.0196 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess