EN
  • EN
  • DE

SN74ALS653NT

Part No SN74ALS653NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER INVERT 5.5V 24DIP  /  Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74ALS6
Other Names 296-33764-5,2156-SN74ALS653NT-TI,TEXTISSN74ALS653NT,SN74ALS653NTE4,SN74ALS653NTE4,SN74ALS653NT
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259858-SN74ALS653NT
Ultra Librarian 3D Model Ultra Librarian SN74ALS653NT CAD Model

Description

The SN74ALS653NT is a versatile integrated circuit from Texas Instruments, designed to meet the demanding requirements of high-speed digital systems. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its optimal balance between speed and power consumption. The SN74ALS653NT is particularly suitable for applications that require bidirectional data flow and bus interfacing.

Key Features

  • Octal Bus Transceivers: This chip includes eight bidirectional transceivers, which are ideal for transferring data between two buses or for interfacing between different digital systems.
  • Non-Inverting: The transceivers on the SN74ALS653NT are non-inverting, which means the output signal will be the same as the input signal, ensuring data integrity during transfer.
  • Dual Registers: Each transceiver is paired with a D-type flip-flop, allowing for temporary data storage or for use in shift register applications.
  • Tri-State Outputs: The outputs can be placed in a high-impedance state, which is essential for sharing a common bus without causing conflicts.
  • Edge-Triggered Clocking: The flip-flops are edge-triggered, enabling precise control over data capture and release.
  • Output Drive Capability: The device is capable of driving a moderate load, which makes it suitable for a variety of digital interfaces.

Applications

The SN74ALS653NT is ideal for a range of applications, including:

  • Bus interfacing in microprocessor or microcontroller-based systems
  • Data communication systems
  • Peripheral interfacing
  • Memory buffering and storage
  • Parallel data transmission and reception

Physical Characteristics

The SN74ALS653NT comes in a 24-pin DIP (Dual In-line Package) making it suitable for through-hole mounting, which is beneficial for prototyping and educational purposes. Moreover, the device's operating temperature range is from 0°C to 70°C, which ensures reliable performance across a wide range of environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74ALS653NT is manufactured to high standards, ensuring both quality and reliability for critical applications where consistent performance is a must.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess