EN
  • EN
  • DE

SN54196J

Part No SN54196J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54196 50/30/100-MHZ PRESETTABLE / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN54196
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934448-SN54196J
Ultra Librarian 3D Model Ultra Librarian SN54196J CAD Model

Description

The SN54196J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their precision engineering and state-of-the-art semiconductor products. This particular IC is designed to cater to a wide array of electronic applications, offering reliability and versatility in its usage.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: SN54196J
  • Category: Integrated Circuits (ICs)
  • Type: Specialty Logic IC
  • Package: Standard military-grade package for robust performance
  • Operating Temperature: Specified over a wide range of temperatures, suitable for various environments
  • Supply Voltage: Designed to work with standard logic level voltages, ensuring compatibility with common power supplies
  • Logic Type: Incorporates advanced logic functions for complex operations

Applications

The SN54196J is adept for use in multiple applications that require high reliability and precision. It is commonly used in:

  • Communication systems
  • Control systems
  • Signal processing
  • Automotive electronics
  • Military and aerospace technology

Quality and Reliability

As with all Texas Instruments products, the SN54196J is manufactured to the highest quality standards. It goes through rigorous testing and quality control procedures to ensure it meets the stringent requirements of its target applications, particularly those in the military and aerospace sectors.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The SN54196J adheres to various environmental regulations, ensuring that it is compliant with global standards for electronic components.

Support and Resources

Technical support and detailed product resources for the SN54196J are readily available on the Texas Instruments website. Customers can access datasheets, application notes, and design resources to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess