EN
  • EN
  • DE

SN74ALS760N

Part No SN74ALS760N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element Open Collector Output 20-PDIP
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ALS760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33769-5, SN74ALS760N-ND, SN74ALS760NE4, SN74ALS760NE4-ND
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896471-SN74ALS760N
Ultra Librarian 3D Model Ultra Librarian SN74ALS760N CAD Model

Description

Product Overview: SN74ALS760N

The SN74ALS760N is a high-performance integrated circuit (IC) from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This IC is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer both speed and energy efficiency.

At its core, the SN74ALS760N is a dual 4-bit bidirectional binary counter. It is capable of operating in either a synchronous or ripple mode, providing designers with flexibility in system design. The device features two separate count-enable inputs as well as two clear inputs, allowing for precise control over counting operations.

The counter can be configured to operate in various modes, such as divide-by-N, frequency division, or as a simple binary counter. This makes the SN74ALS760N an excellent choice for applications requiring complex timing sequences, event counting, or frequency division.

Key Specifications

  • Logic Type: Dual 4-Bit Binary Counter
  • Counting Sequence: Up/Down
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: 0°C to 70°C
  • Package: 20-pin PDIP (Plastic Dual-In-Line Package)
  • Propagation Delay Time: Typically 12 ns

Designed for direct interfacing with TTL, NMOS, and CMOS, the SN74ALS760N ensures compatibility with a broad range of existing systems and components. This makes it an ideal choice for designers looking to upgrade their systems without the need for extensive re-engineering.

The SN74ALS760N also features a robust construction, with a standard PDIP (Plastic Dual-In-Line Package) that is both durable and easy to handle. Its 20-pin configuration allows for a compact footprint on printed circuit boards, making it suitable for space-constrained applications.

Whether you are developing sophisticated industrial control systems, consumer electronics, or experimenting with digital designs, the SN74ALS760N from Texas Instruments provides the performance and reliability needed to ensure your projects are successful.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0367 $51.8350
120+ $0.8507 $102.0840
185+ $0.8241 $152.4585
255+ $0.7975 $203.3625
325+ $0.7709 $250.5425
435+ $0.6912 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess