EN
  • EN
  • DE

SN74ALS869DW

Part No SN74ALS869DW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC UP/DN BIN CNTR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Positive Edge 24-SOIC
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name 74ALS869
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ALS869DW-NDR, 296-5090-5, SN74ALS869DWG4-ND, SN74ALS869DWG4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934559-SN74ALS869DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS869DW CAD Model

Description

SN74ALS869DW - Texas Instruments

The SN74ALS869DW represents a high-performance integrated circuit from the reputable manufacturer Texas Instruments (TI). This device is a part of the advanced low-power Schottky (ALS) family, which is known for combining the low power dissipation of Schottky technology with the speed and output drive of bipolar circuits.

The SN74ALS869DW is specifically designed as a 16-Bit Synchronous Up/Down Binary Counter. It is ideal for applications that require precise counting, such as digital clocks, frequency counters, and digital data processing devices. Its synchronous nature ensures that the counting operation is uniform and occurs on the clock's rising edge, providing a more reliable and predictable performance compared to asynchronous counterparts.

This device features a dual-in-line package with a wide body (DW) configuration, which is suitable for surface mounting, allowing for efficient use of PCB space. The SN74ALS869DW operates over a broad voltage range, typically from 4.5V to 5.5V, making it compatible with most TTL-level systems.

Key features of the SN74ALS869DW include:

  • Dual 8-bit counters that can be configured to operate individually or in tandem to form a 16-bit counter.
  • Direct clear function, which allows the user to reset the count to zero with an external signal.
  • Direction control that enables the counter to count up or down depending on the mode of operation.
  • Output enable which provides the option to either enable or disable the outputs, thus allowing for expanded system control.
  • Asynchronous parallel load capability that permits the counter to be preset to any desired value quickly and efficiently.

The SN74ALS869DW is built for reliability and durability, with Texas Instruments' commitment to quality. It is a versatile component that can be implemented into a wide variety of digital systems requiring precise counting solutions. With its advanced features and robust performance, the SN74ALS869DW is an excellent choice for designers looking for a dependable counter IC.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5961 $50.3844
10+ $10.3353 $103.3530
15+ $10.0123 $150.1845
21+ $9.6894 $203.4774
27+ $9.3664 $252.8928
36+ $8.3974 $302.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess