EN
  • EN
  • DE
  • IT

SN74ALVC16245DL

Part No SN74ALVC16245DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALVC16245
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1094880-SN74ALVC16245DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16245DL CAD Model

Description

The SN74ALVC16245DL from Texas Instruments is a high-performance, 16-bit bus transceiver designed with a dual-supply voltage interface and a direction pin (DIR) to control data flow. This integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features:

  • Wide Bus Interface: The SN74ALVC16245DL is capable of providing a 16-bit interface, making it ideal for connecting wide data paths or bus lines in a system.
  • Bi-Directional Data Flow: With the direction control pin (DIR), users can easily set the direction of data flow, allowing for flexible implementation in various applications.
  • Low-Voltage Operation: This device operates at a nominal voltage of 2.3V to 3.6V, making it suitable for low-voltage applications that require reduced power consumption.
  • High-Speed Data Transfer: The SN74ALVC16245DL supports high-speed data transfer, which is essential for applications that require fast data processing and communication.
  • Output Enable (OE) Feature: The output enable feature allows the user to place the output in high-impedance state, thus facilitating bus management and data multiplexing.
  • Low Power Consumption: This transceiver is designed for low power consumption, which is critical for battery-powered and power-sensitive applications.

Applications:

The SN74ALVC16245DL is versatile and can be used in a variety of applications, including:

  • Data communication in servers and networking equipment.
  • Interface bridging in multi-voltage systems.
  • Signal buffering and strengthening in bus-oriented systems.
  • Memory interfacing in computers and consumer electronics.

Package and Quality:

The SN74ALVC16245DL comes in a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability for their products, and this transceiver is no exception. It is designed to meet or exceed the industry standards for performance and durability.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $4.4916
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.4697
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.8166
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.6542
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $0.9335
Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.6843
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess