EN
  • EN
  • DE
  • IT

SN74ALVC164245DLR

Part No SN74ALVC164245DLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 16-CH Bidirectional 48-Pin SSOP T/R / IC TRANSCVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 3.6V
Voltage - VCCB 3V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 029826-SN74ALVC164245DLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74ALVC164245
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALVC164245DLR CAD Model

Description

The SN74ALVC164245DLR is a high-performance, cutting-edge integrated circuit (IC) device from Texas Instruments, a renowned global semiconductor company known for its pioneering technology and innovative solutions.

  • Description: 16-bit (dual octal) bidirectional transceiver designed with 3-state outputs.
  • Voltage Range: Operates at a voltage range of 1.65 V to 3.6 V.
  • Output Drive: Features a maximum of 8 mA output drive @ 3.3V.
  • Supply Voltage Pins: Designed with two separate supply voltage pins for the A ports (VCCA) and the B ports (VCCB).
  • Power Consumption: Low power consumption.
  • Features: Features bus hold on data inputs which eliminates the need for external pullup or pulldown resistors.
  • Package: Comes in a compact, surface-mount SOIC (Small Outline Integrated Circuit) package.
  • Operating Temperature Range: Operates over the extended industrial temperature range of -40°C to 85°C.

You May Also Be Interested in

Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LEVEL TRANS LL 6-UDFN
Lowest to $6.0929
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5692
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $3.5036
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.4486
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4786 $59.1440
95+ $1.2132 $115.2540
145+ $1.1753 $170.4185
200+ $1.1374 $227.4800
255+ $1.0995 $280.3725
345+ $0.9857 $340.0665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,160 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess