EN
  • EN
  • DE

SN74ALVC16835GQLR

Part No SN74ALVC16835GQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVC
Other Names 296-9773-6,TEXTISSN74ALVC16835GQLR,296-9773-1R,2156-SN74ALVC16835GQLR-TITR,296-9773-2R,-SN74ALVC16835GQLRR,296-9773-2,-296-9773-1,296-9773-1,-296-9773-1,296-9773-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255994-SN74ALVC16835GQLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16835GQLR CAD Model

Description

Product Overview: SN74ALVC16835GQLR by Texas Instruments

The SN74ALVC16835GQLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of the most demanding digital systems. This device is part of the ALVC family, which is known for its low voltage operation and high-speed interface technology. The SN74ALVC16835GQLR is a 18-bit universal bus driver with 3-state outputs, making it an ideal choice for bus interface or memory address driver applications where high speed and low power consumption are crucial.

Key Features

  • Technology: The device is built on advanced CMOS technology, providing a robust platform for high-speed operation while maintaining low power dissipation.
  • Operation Voltage: It operates at a nominal voltage of 2.5V or 3.3V, which allows for integration with modern low-voltage systems.
  • Bus-Friendly Outputs: The outputs are 3-state, which can be put in a high-impedance mode, allowing for bus line sharing without contention.
  • Wide Bus: As an 18-bit universal bus driver, it can handle a significant amount of data, making it suitable for parallel data transfer applications.
  • Speed: The device boasts fast propagation delays and output transition times, which is critical for high-speed data operations.
  • Package: The SN74ALVC16835GQLR comes in a compact, surface-mount QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74ALVC16835GQLR makes it suitable for a wide range of applications, including:

  • Memory address driving
  • Bus interface logic
  • Data communication systems
  • Server and telecommunications infrastructure
  • High-speed data acquisition and processing

With its combination of speed, low power, and high data bandwidth, the SN74ALVC16835GQLR from Texas Instruments is a top-tier choice for designers looking to optimize their digital systems. Its performance and reliability are backed by Texas Instruments' reputation as a leader in semiconductor innovation.

Quality and Support

Customers choosing the SN74ALVC16835GQLR can rely on Texas Instruments' commitment to quality and long-term reliability. Technical support and comprehensive documentation are available to assist with product integration, ensuring a smooth design-in process and rapid deployment into market applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $2.6115
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $9.2516
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess