EN
  • EN
  • DE

LM2661/3/4EVAL/NOPB

Part No LM2661/3/4EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LM2661/3/4 / LM2661/LM2663/LM2664 Charge Pump Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Negative Inverter or Voltage Doubler
Outputs and Type 3, Non-Isolated
Voltage - Input 1.5 V ~ 5.5 V
Regulator Topology Boost, Inverting
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2661, LM2663, LM2664
Win Source Part Number 778801-LM2661/3/4EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LM2661/3/4EVAL
Introduction Date March 01, 1997
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM2661/3/4EVAL/NOPB CAD Model

Description

The LM2661/3/4EVAL/NOPB is an evaluation board designed by Texas Instruments to facilitate the testing and performance analysis of the LM266x series of switched capacitor voltage converters. This evaluation board serves as a robust platform for engineers and designers to explore the features and capabilities of these voltage converters in real-world applications.

Key Features

  • Versatile Power Management: The LM266x family of voltage converters are capable of efficiently managing power with a wide input voltage range, making them suitable for a variety of battery-operated and portable devices.
  • Switched Capacitor Technology: Utilizing switched capacitor technology, these converters offer a simple and efficient method to invert or double an input voltage while minimizing the need for external components.
  • High-Efficiency Operation: The evaluation board demonstrates the high-efficiency operation of the LM266x series, reducing power loss and improving overall system performance.
  • Compact and User-Friendly Design: Designed with the user in mind, the LM2661/3/4EVAL/NOPB evaluation board is compact and features convenient test points and jumper settings for easy configuration and testing.

Applications

The evaluation board is ideal for exploring applications that include, but are not limited to:

  • Portable electronics
  • Battery-powered devices
  • Energy harvesting systems
  • Negative voltage generation

Technical Specifications

The LM2661/3/4EVAL/NOPB evaluation board is designed to showcase the technical specifications of the LM266x series, including:

  • Low voltage operation with minimal external components
  • High power efficiency for extended battery life
  • Stable voltage conversion for sensitive electronics

Support and Resources

Texas Instruments provides comprehensive support and resources for the LM2661/3/4EVAL/NOPB evaluation board, including detailed datasheets, application notes, and design tools. Customers can access these resources on the Texas Instruments website to facilitate the design process and maximize the use of the evaluation board.

You May Also Be Interested in

Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $560.4232 $560.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess