EN
  • EN
  • DE
  • IT

SN74ALVC7805-40DLR

Part No SN74ALVC7805-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description LOW-POWER CLOCKED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Reel - TR
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Operating Supply Voltage 3 V ~ 3.6 V
Maximum Supply Current 40μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1253880-SN74ALVC7805-40DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVC7805
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7805-40DLR CAD Model

Description

Product Overview: SN74ALVC7805-40DLR

The SN74ALVC7805-40DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC belongs to Texas Instruments' ALVC family, which is known for its advanced low-voltage CMOS technology. The SN74ALVC7805-40DLR is specifically crafted to meet the needs of high-speed data processing and communication systems.

Key Features

  • Technology: The device is built using advanced low-voltage CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Operating Voltage: It operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and compatible with other logic families.
  • High-Speed Performance: The SN74ALVC7805-40DLR is designed for high-speed operation, which is essential for modern digital systems requiring quick data transfer and processing.
  • Package: It comes in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for efficient thermal dissipation and reliable connectivity.

Applications

The versatility of the SN74ALVC7805-40DLR makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Data communication equipment
  • Networking hardware such as switches and routers
  • High-speed data acquisition systems
  • Signal processing units
  • Telecommunication interfaces

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVC7805-40DLR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in critical applications. Furthermore, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting more manageable for engineers and developers.

Environmental Compliance

The SN74ALVC7805-40DLR is RoHS compliant, meaning it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects Texas Instruments' dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO / FIFO
Need more? Email Us
Texas Instruments
IC 1024X36SYNC FIFO MEM 120HLQFP / Synchronous FIFO 36K (1K x 36) Bi-Directional 100MHz 7.5ns 120-HLQFP (14x14)
Need more? Email Us
Texas Instruments
IC 2048X36SYNC FIFO MEM 120HLQFP
Lowest to $34.7219
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Texas Instruments
IC FIFO SYNC 1KX9 DUAL WIDTH / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
Texas Instruments
IC FIFO ASYNC 16X5 30NS 20DIP / Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP
Lowest to $9.4637
Infineon Technologies
IC FIFO ASYNC 2KX9 15NS 32PLCC
Lowest to $13.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6596 $63.9576
13+ $8.7464 $113.7032
20+ $8.4730 $169.4600
28+ $8.1997 $229.5916
36+ $7.9265 $285.3540
48+ $7.1064 $341.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess