EN
  • EN
  • DE

SN74ALVCH16244DGG

Part No SN74ALVCH16244DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Standard Package 1 pcs
Win Source Part Number 671204-SN74ALVCH16244DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16244DGG CAD Model

Description

The SN74ALVCH16244DGG from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3V applications. It is part of the advanced low-voltage CMOS (ALVC) family, which offers the benefits of low-voltage operation with the high-speed performance of CMOS technology.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Channels: 16
  • Output Type: 3-State
  • Supply Voltage: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: 48-TSSOP (0.240", 6.10mm Width)

This device features 16-bit non-inverting buffers with 3-state outputs, which can be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. The 3-state controls allow independent control of each section and can be used to put the output into a high-impedance state, which is essential for bus-oriented applications.

Performance Attributes

The SN74ALVCH16244DGG boasts a balanced propagation delay and transition times, which ensures fast signal processing and reduced timing skews, making it ideal for high-speed data transmission and computing applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

With its robust feature set, the SN74ALVCH16244DGG is suitable for a variety of applications, including:

  • Bus Transceivers
  • Memory Address Drivers
  • Backplane Drivers
  • Data Communication Systems
  • High-Speed Signal Transmission

The device's low power consumption and high-speed operation make it an excellent choice for power-sensitive and high-performance applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALVCH16244DGG is no exception. It is designed to meet the rigorous standards of the industry, ensuring a high-quality product that you can depend on.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess