EN
  • EN
  • DE
  • IT

SN74ALVCH162721DL

Part No SN74ALVCH162721DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 20BIT 56SSOP  /  Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 20
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number SN74ALVCH
Other Names TEXTISSN74ALVCH162721DL,296-5204-5,296-5204-5R,2156-SN74ALVCH162721DL-TI,-74ALVCH162721DLG4,-SN74ALVCH162721DLR
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258599-SN74ALVCH162721DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162721DL CAD Model

Description

Product Overview: SN74ALVCH162721DL

The SN74ALVCH162721DL is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the ALVCH series, which stands for Advanced Low-Voltage CMOS High-speed. It is specifically designed to meet the demands of high-speed data communication and signal processing applications.

The SN74ALVCH162721DL is a 20-bit universal bus driver with 3-state outputs. It features a broad voltage range, operating from 2.3V to 3.6V, which makes it compatible with low-voltage systems and ideal for interfacing with both 3.3V and 2.5V components. This flexibility in voltage compatibility ensures that it can be used in various system designs without the need for additional level-shifting hardware.

This product comes in a 56-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while allowing for efficient thermal dissipation. The SN74ALVCH162721DL is designed with a bus-hold feature that prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.

The device supports a wide data bandwidth with its high-speed backplane operation and balanced propagation delays. It is capable of driving heavily loaded backplanes with the minimal skew necessary for maintaining signal integrity. This makes the SN74ALVCH162721DL suitable for use in data routers, switches, and memory interface applications.

Additional features include the ability to operate in a transparent mode or with a latch-enable (LE) control, giving designers the flexibility to choose between a free-flowing data path or a latched data output. The outputs can be placed in a high-impedance state to allow for bus arbitration without the risk of data collision.

The SN74ALVCH162721DL is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. This product is RoHS compliant and is designed with the commitment to eco-friendly manufacturing processes that Texas Instruments is known for.

In summary, the SN74ALVCH162721DL is a versatile, high-speed bus driver that provides reliable performance for advanced digital systems. Its robust feature set and compatibility with various voltage levels make it an excellent choice for designers looking to optimize their high-speed data transfer and processing applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.3724
Texas Instruments
IC D-TYPE POS TRG SNGL 16SO / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOP T/R
Lowest to $0.6258
Texas Instruments
IC JK TYPE NEG TRG DUAL 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC74A
Lowest to $0.0808
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6595
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.4217
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6844
STMicroelectronics
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $0.1837
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.9170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3167 $56.3839
42+ $2.7214 $114.2988
64+ $2.6364 $168.7296
88+ $2.5514 $224.5232
114+ $2.4662 $281.1468
152+ $2.2111 $336.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,950 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess