EN
  • EN
  • DE

SN74ALVCH16543DGG

Part No SN74ALVCH16543DGG
Manufacturer Texas Instruments
Catalog Unclassified
Description 16-BIT REGISTERED TRANSCEIVER W/
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN74ALVCH
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 671216-SN74ALVCH16543DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16543DGG CAD Model

Description

Product Overview: SN74ALVCH16543DGG

The SN74ALVCH16543DGG is a high-performance, 16-bit transparent D-type latch with 3-state outputs brought to you by Texas Instruments. This integrated circuit is designed to deliver the speed and power efficiency that modern electronics demand. It is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low-power consumption and high-speed operation.

Key Features

  • Technology: The device is built using BiCMOS technology which combines the strengths of both bipolar and CMOS transistors to offer superior performance.
  • Speed: With a typical shift frequency of 250 MHz, the SN74ALVCH16543DGG is optimized for high-speed data transmission and processing.
  • Low Voltage Operation: It operates at a nominal voltage of 2.5V or 3.3V, making it suitable for low-voltage applications and helping to reduce overall power consumption.
  • Bus-Hold Data Inputs: The device features bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a last known state when left floating.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to ensure that the outputs are effectively disconnected when not in use.
  • Flow-Through Architecture: Its flow-through pinout arrangement facilitates easy PCB layout by simplifying the routing of signals between the microprocessor and memory.

Applications

The SN74ALVCH16543DGG is ideal for a wide range of applications, including:

  • Memory data buffering
  • Bus isolation
  • Data transmission systems
  • Servers and telecommunications
  • High-speed computing

Package and Quality

Housed in a 48-pin TSSOP (DGG) package, the SN74ALVCH16543DGG is designed for surface-mount technology, ensuring compact and reliable integration into your system. Texas Instruments is committed to high quality and reliability, and this product is no exception, meeting stringent industry standards for performance and durability.

Overall, the SN74ALVCH16543DGG from Texas Instruments represents a blend of speed, power efficiency, and high-quality design, making it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess