EN
  • EN
  • DE

LM74670QDGKTQ1

Part No LM74670QDGKTQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC SMART DIODE CTLR 8VSSOP / OR Controller N-Channel Single Automotive 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Bridge Rectifier
Channel Type Type N
Internal Switch(s) No
Operating Supply Voltage 42V (Maximum)
Applications General
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 779361-LM74670QDGKTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM74670-Q1
Introduction Date October 01, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM74670QDGKTQ1 CAD Model

Description

Product Overview: LM74670QDGKTQ1 from Texas Instruments

The LM74670QDGKTQ1 is a state-of-the-art zero Iq reverse polarity protection Smart Diode Controller from Texas Instruments, designed to replace power diodes in a variety of applications. This innovative solution is specifically engineered to prevent damage to electronic components caused by reverse polarity connections, making it an ideal choice for automotive and industrial systems where reliability and durability are crucial.

This controller is housed in a compact 8-pin VSSOP (DGK) package, making it suitable for space-constrained applications. It operates over a wide voltage range and is characterized for ambient temperatures from -40°C to +125°C, ensuring performance under harsh conditions. The LM74670-Q1 is also AEC-Q100 qualified, reflecting its compliance with stringent automotive industry standards.

Unlike traditional Schottky diodes, the LM74670QDGKTQ1 offers a zero quiescent current (Iq) feature, which significantly reduces power consumption when no load is present, thereby enhancing energy efficiency. The device achieves this by controlling an external N-channel MOSFET, which conducts current only when the correct polarity is applied, effectively blocking the current flow during reverse polarity conditions.

The Smart Diode Controller also boasts a fast turn-on time and provides a charge pump to drive the gate of the external MOSFET above the supply voltage, ensuring a low on-state resistance (RDS(on)). This reduces power dissipation and heat generation compared to Schottky diodes, further improving system efficiency and reliability.

Key features of the LM74670QDGKTQ1 include:

  • Reverse polarity protection with zero quiescent current
  • Wide operating voltage range suitable for automotive systems
  • Fast turn-on time for immediate protection
  • Low on-state resistance through external N-channel MOSFET
  • Compact VSSOP-8 package for space-limited applications
  • High-temperature operation and AEC-Q100 qualification

Overall, the LM74670QDGKTQ1 Smart Diode Controller offers an advanced and energy-efficient solution for reverse polarity protection in critical automotive and industrial applications, ensuring devices and systems are safeguarded against potential damage from incorrect power connections.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7341 $51.9479
45+ $2.2434 $100.9530
70+ $2.1733 $152.1310
96+ $2.1032 $201.9072
123+ $2.0331 $250.0713
165+ $1.8227 $300.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess