EN
  • EN
  • DE

SN74ALVCH244PW

Part No SN74ALVCH244PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series 74ALVCH
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ALVCH244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74ALVCH244PW, SN74ALVCH244PW-ND, SN74ALVCH244PWE4, SN74ALVCH244PWE4-ND, SN74ALVCH244PWG4, SN74ALVCH244PWG4-ND
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934575-SN74ALVCH244PW
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH244PW CAD Model

Description

SN74ALVCH244PW: An Octal Buffer/Driver from Texas Instruments

The SN74ALVCH244PW is a high-performance, octal buffer and driver designed to facilitate the transfer and isolation of signals in a wide array of digital applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation.

This device features eight non-inverting buffers and drivers with 3-state outputs, which makes it an ideal component for use in bus-oriented systems. The 3-state outputs can be placed in a high impedance state, effectively disconnecting the output from the bus, which is a critical function in shared-bus configurations.

The SN74ALVCH244PW operates at a voltage range of 2.3V to 3.6V, which allows for interfacing with 3.3V logic levels while maintaining a low power profile. This compatibility with lower voltage systems makes it suitable for modern, energy-efficient electronic designs.

Furthermore, the device boasts a robust I/O capability, with outputs that can sink up to 24 mA and source up to 24 mA, providing the drive necessary for various loads while ensuring signal integrity. The high drive strength coupled with the fast propagation delay times, typically 3.7 ns at 3.3V, ensures reliable high-speed data transmission, which is essential for today's fast-paced digital communication environments.

Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN74ALVCH244PW is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards. This space-saving aspect is particularly beneficial in dense electronic assemblies where board real estate is at a premium.

In summary, the SN74ALVCH244PW from Texas Instruments is a versatile and efficient solution for digital signal buffering and driving needs. With its low-voltage operation, high-speed performance, and compact form factor, it is a highly sought-after component for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7388 $51.7160
165+ $0.6062 $100.0230
260+ $0.5872 $152.6720
355+ $0.5683 $201.7465
460+ $0.5493 $252.6780
610+ $0.4925 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess