EN
  • EN
  • DE

SN74ALVCH245DWR

Part No SN74ALVCH245DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74ALVCH245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253917-SN74ALVCH245DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH245DWR CAD Model

Description

Product Overview: SN74ALVCH245DWR from Texas Instruments

The SN74ALVCH245DWR is a high-performance, 8-bit bus transceiver from Texas Instruments, designed with the advanced BiCMOS technology. This device is specifically engineered to facilitate bidirectional communication between two buses. The transceiver is a part of the ALVCH series, which is renowned for its low-voltage operation and high-speed interface capability.

Key Features

  • Wide Bus Compatibility: The SN74ALVCH245DWR operates seamlessly with 3.3V CMOS or 5V TTL logic levels, ensuring compatibility with a broad range of digital systems.
  • High-Speed Data Transfer: It boasts a data transfer rate that is suitable for high-speed signal propagation, minimizing delays and enhancing overall system performance.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Drive Capability: It features ±24-mA output drive at 3.3 V, which is substantial for driving heavy loads or for use in bus-termination applications.
  • Bus-Hold Data Inputs: The transceiver comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Package and Temperature Range

The SN74ALVCH245DWR is housed in a wide-body SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. It is also characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

Applications

This versatile transceiver is designed to address the needs of various applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Server farms
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN74ALVCH245DWR is manufactured to the highest quality standards, ensuring reliability and performance in the field. Customers can trust this transceiver to provide a robust and durable solution for their digital communication requirements.

In summary, the SN74ALVCH245DWR from Texas Instruments is a top-tier bus transceiver that offers a blend of speed, power efficiency, and design flexibility, making it an excellent choice for interfacing between different digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess