EN
  • EN
  • DE

SN74ALVTH162827DL

Part No SN74ALVTH162827DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56SSOP  /  Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTH
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVTH162827
Other Names 296-6302-5R,296-6302-5,74ALVTH162827DLG4,TEXTISSN74ALVTH162827DL,-74ALVTH162827DLG4,-SN74ALVTH162827DLR,74ALVTH162827DLG4,-74ALVTH162827DLG4R,2156-SN74ALVTH162827DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259805-SN74ALVTH162827DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH162827DL CAD Model

Description

SN74ALVTH162827DL: High-Speed 20-Bit Universal Bus Drivers with 3-State Outputs

The SN74ALVTH162827DL from Texas Instruments is a high-performance, 20-bit universal bus driver designed for use in 2.5-V or 3.3-V systems. It incorporates the latest technology to provide a robust and efficient solution for high-speed signal transmission with minimal propagation delay. This integrated circuit is part of the ALVTH series, which is renowned for its low-voltage, high-speed operation with true TTL compatibility.

Key Features

  • Advanced BiCMOS Technology: The SN74ALVTH162827DL is built using Texas Instruments' advanced BiCMOS technology, which combines the high-speed performance of bipolar transistors with the low power consumption of CMOS technology.
  • 20-Bit Universal Bus Drivers: This IC features 20-bit drivers that can be configured as either inputs or outputs, providing flexibility for a wide range of applications.
  • 3-State Outputs: The outputs of the SN74ALVTH162827DL can be put into a high-impedance state, enabling bidirectional data flow and allowing multiple devices to share a common data bus without interference.
  • Low-Voltage Operation: It operates at a nominal voltage of 2.5V or 3.3V, making it suitable for low-voltage applications that require reduced power consumption without sacrificing speed.
  • High Drive Capability: The device is capable of driving heavy loads with ±24-mA output drive at 3.3 V, which is essential for maintaining signal integrity in complex systems.
  • Flow-Through Architecture: The pinout is optimized to reduce signal crosstalk and improve signal integrity by facilitating a straightforward PCB layout.

Applications

The SN74ALVTH162827DL is ideal for a variety of applications where high-speed data transmission and buffering are required, including:

  • Memory address drivers
  • Data receivers/transmitters
  • Bus-oriented systems
  • Backplane drivers
  • Workstations and servers

With its combination of speed, power efficiency, and versatility, the SN74ALVTH162827DL is a reliable choice for designers looking to optimize their high-speed digital systems. Its robust design ensures stable performance even in demanding environments, making it a go-to component for critical communication and computing applications.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess