EN
  • EN
  • DE

SN74ALVTH16374DL

Part No SN74ALVTH16374DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48SSOP  /  Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVTH
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq) 100 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-SSOP
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ALVTH16374
Other Names 74ALVTH16374DLG4,2156-SN74ALVTH16374DL,TEXTISSN74ALVTH16374DL,74ALVTH16374DLG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258596-SN74ALVTH16374DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16374DL CAD Model

Description

Product Overview: SN74ALVTH16374DL

The SN74ALVTH16374DL is a high-speed, low-voltage 16-bit edge-triggered D-type flip-flop designed and manufactured by Texas Instruments. It is part of the ALVTH family, which is renowned for its advanced performance in terms of speed and power consumption. This integrated circuit (IC) is particularly suitable for applications that require the capture and storage of data in a digital format, making it a vital component in computing, telecommunications, and digital signal processing.

Key Features

  • Technology: The device is built upon BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to deliver high speed, low power dissipation, and reduced noise levels.
  • Voltage Range: It operates at a nominal 2.5V or 3.3V, which makes it compatible with low-voltage systems and helps in reducing overall power consumption.
  • Bus Hold Data Inputs: The SN74ALVTH16374DL comes with a bus hold feature on the data inputs that eliminates the need for external pull-up or pull-down resistors, thus simplifying board design and minimizing component count.
  • Edge-Triggered Flip-Flops: With its edge-triggered design, the flip-flops ensure reliable data storage on the rising edge of the clock signal, enhancing the accuracy and timing of data capture.
  • Output Drive Capability: The device offers a robust output drive capability, which is essential for driving heavy loads and maintaining signal integrity in complex digital systems.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured system, offering high-impedance states to avoid bus contention.

Applications

The SN74ALVTH16374DL is versatile and can be used in a wide range of applications, such as:

  • Data storage and retrieval systems
  • Communication interfaces
  • Processors and microcontrollers
  • Buffer registers
  • Peripheral drivers

Package and Quality

Encased in a 48-pin SSOP (Shrink Small Outline Package), the SN74ALVTH16374DL provides a compact footprint suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets stringent industry specifications and customer requirements.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3384 $53.5360
95+ $1.0982 $104.3290
145+ $1.0639 $154.2655
195+ $1.0296 $200.7720
255+ $0.9953 $253.8015
340+ $0.8923 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess