EN
  • EN
  • DE
  • IT

SN74ALVTH16374KR

Part No SN74ALVTH16374KR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA  /  Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVTH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Current - Quiescent (Iq) 100 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74ALVTH
Other Names -296-6310-1,296-6310-2R,2156-SN74ALVTH16374KR-TITR,296-6310-6R,296-6310-1,-296-6310-1,296-6310-2,-SN74ALVTH16374KRR,2156-SN74ALVTH16374KR,296-6310-6,296-6310-1R,TEXTISSN74ALVTH16374KR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258597-SN74ALVTH16374KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16374KR CAD Model

Description

The SN74ALVTH16374KR is a high-speed, low-voltage 16-bit edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for applications that require efficient and reliable data storage and transfer. This device is part of the advanced ALVTH family, which provides a range of performance benefits due to its BiCMOS technology, making it suitable for interfacing with 3.3V and 2.5V logic levels while maintaining 5V I/O tolerance.

Key Features:

  • Technology: The device is built using advanced BiCMOS technology, which combines the strengths of both bipolar and CMOS transistors to deliver high speed, low power consumption, and reduced noise levels.
  • Logic Level Compatibility: It is capable of interfacing with 3.3V and 2.5V logic levels while ensuring 5V I/O tolerance, making it versatile for mixed-voltage applications.
  • Bus-Hold Data Inputs: The SN74ALVTH16374KR comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Edge-Triggered Flip-Flops: The 16-bit flip-flops are edge-triggered, capturing data on the rising edge of the clock, thus providing precise timing control for data synchronization.
  • Output Drive Capability: It features high-drive outputs (-32 mA I_OH, 64 mA I_OL) to drive heavy loads or for driving multiple devices in parallel.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications and signal multiplexing.

Applications:

The SN74ALVTH16374KR is suitable for a wide range of applications, including:

  • Memory data storage and retrieval
  • Communication systems
  • Data processing units
  • Embedded systems
  • System address latches

With its robust design and compatibility with various logic levels, the SN74ALVTH16374KR is a reliable choice for designers looking to optimize performance in their digital systems. Its advanced features and versatility make it a go-to component for high-speed data manipulation and storage tasks.

You May Also Be Interested in

ON Semiconductor
IC REGISTER 6BIT DIFF ECL 32LQFP
Lowest to $17.4336
Texas Instruments
IC D-TYPE POS TRG SNGL 24DIP
Lowest to $5.8676
ON Semiconductor
IC FLIP FLOP ECL SET/RESET 8SOIC
Lowest to $3.1704
ON Semiconductor
IC FLIP FLOP ECL SET/RST 8TSSOP
Need more? Email Us
ON Semiconductor
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $8.3971
Texas Instruments
D FLIP-FLOP, F/FAST SERIES, TTL
Lowest to $0.6582
Texas Instruments
IC FF D-TYPE SNGL 6BIT 16CDIP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Lowest to $5.1970
ON Semiconductor
F/FAST SERIES, 2 FUNC, POSITIVE / Flip Flop Element Bit
Lowest to $0.1167

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.4867 $57.1941
55+ $2.0404 $112.2220
85+ $1.9766 $168.0110
118+ $1.9128 $225.7104
152+ $1.8491 $281.0632
203+ $1.6578 $336.5334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess