EN
  • EN
  • DE

SN74ALVTH16821

Part No SN74ALVTH16821
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253942-SN74ALVTH16821
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16821 CAD Model

Description

The SN74ALVTH16821 from Texas Instruments is a high-performance, 20-bit flip-flop with 3-state outputs designed to be used as a bus interface device. It is part of the ALVTH series, which is characterized by its low-voltage, high-speed operation, making it suitable for interfacing with 2.5V and 3.3V logic levels. This integrated circuit is ideal for applications that require high-speed data transfer and storage, such as computing, networking, and telecommunications.

Key Features

  • Low-Voltage Operation: Compatible with 2.5V and 3.3V supply voltages, providing flexible integration options for various system voltage levels.
  • High Speed: Fast propagation delays and output transition times enable high-speed data transfer, ensuring efficient performance in critical applications.
  • Bus-Friendly Outputs: The 3-state outputs allow for connection to a bus-oriented system, enabling multiple devices to share a common data path without interference.
  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is controlled by a separate clock (CLK) and clear (CLR) input, allowing for precise synchronization and resetting of data.
  • Output Port Features: The outputs can sink 64 mA and source 32 mA, providing robust drive capabilities for connected devices.

Applications

The SN74ALVTH16821 is versatile in its application, making it well-suited for a variety of systems that require high-speed and reliable data handling. Common applications include:

  • Servers and data centers
  • High-performance computing
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Data storage systems

Technical Specifications

  • Logic Family: ALVTH
  • Number of Bits: 20 bits
  • Package / Case: 56-TSSOP (0.240", 6.10mm Width)
  • Operating Temperature: -40°C to +85°C

Overall, the SN74ALVTH16821 provides a reliable and efficient solution for high-speed data transfer and storage, reinforcing Texas Instruments' commitment to delivering high-quality and innovative semiconductor products.

You May Also Be Interested in

Atmel
Lowest to $8.5447
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
Altera
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess