EN
  • EN
  • DE

SN74ALVTH32373KR

Part No SN74ALVTH32373KR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 2.5-V/3.3-V 32-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVTH
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1253947-SN74ALVTH32373KR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVTH32373
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH32373KR CAD Model

Description

SN74ALVTH32373KR by Texas Instruments

The SN74ALVTH32373KR is a high-performance, 32-bit transparent D-type latch with 3-state outputs from Texas Instruments, designed to provide a robust and efficient solution for data storage and transfer in advanced digital systems. Engineered with cutting-edge technology, this latch is part of the 'ALVTH' family, which stands for Advanced Low-Voltage BiCMOS Technology with High-speed capabilities.

Key Features:

  • High-Speed Operation: It operates at exceptional speeds, making it suitable for high-performance applications that require rapid data transfer and processing.
  • Low-Voltage Operation: Designed to work with a 2.5V to 3.6V VCC supply voltage, the SN74ALVTH32373KR is optimized for low-voltage applications, ensuring energy efficiency and compatibility with contemporary digital systems.
  • Bus-Hold Data Inputs: The device features bus-hold circuitry on its data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, enabling the latch to either drive the bus lines or to go into a high-impedance state to prevent driving the lines when not needed.
  • Transparent Latches: Data on the input pins is transferred to the outputs when the latch-enable (LE) input is high, and the data is retained when LE is low, providing a transparent mode of operation.
  • Flow-Through Architecture: Its flow-through pinout arrangement facilitates easy PCB layout by simplifying the trace routing for signals flowing from input to output.

Applications:

The SN74ALVTH32373KR is ideal for a variety of applications that require high-speed data storage and logic operations, such as:

  • Data communication and networking equipment
  • Computers and computer peripherals
  • Servers and data storage systems
  • Signal processing units
  • Embedded systems

With its robust design and advanced features, the SN74ALVTH32373KR from Texas Instruments is a versatile component that meets the demands of modern digital electronics, ensuring reliable performance in a wide range of high-speed data management applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7138 $51.9932
33+ $3.0472 $100.5576
51+ $2.9520 $150.5520
71+ $2.8567 $202.8257
91+ $2.7615 $251.2965
122+ $2.4758 $302.0476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess