EN
  • EN
  • DE

TLV9352IDR

Part No TLV9352IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 3.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 350 µV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLV9352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9352IDRTR,296-TLV9352IDRCT,296-TLV9352IDRDKR
Standard Package 2,500
Win Source Part Number 1196613-TLV9352IDR
Ultra Librarian 3D Model Ultra Librarian TLV9352IDR CAD Model

Description

The TLV9352IDR is a high-performance, dual operational amplifier (op-amp) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This op-amp is part of the TLV935x family that is known for its precision, low-voltage operation, and low-power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Supply Voltage: The TLV9352IDR operates from a supply voltage range of 1.8 V to 5.5 V, which allows it to be used in both traditional 5V systems and modern low-voltage applications.
  • Low Offset Voltage: It boasts an ultra-low input offset voltage, which enhances measurement accuracy and system performance in precision applications.
  • High Gain Bandwidth: The device offers a high gain bandwidth product of 10 MHz, making it suitable for high-speed signal processing tasks.
  • Low Quiescent Current: With a low quiescent current consumption, the TLV9352IDR is optimized for battery-powered and energy-efficient designs.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly advantageous in low-voltage applications.

Applications

The versatility of the TLV9352IDR allows it to be used in various applications, including:

  • Test and measurement equipment
  • Sensor signal conditioning
  • Active filtering
  • Data acquisition systems
  • Battery-powered devices
  • Portable consumer electronics

Package and Quality

The device is offered in an 8-pin SOIC package, identified by the 'IDR' suffix in its part number, which ensures compactness and ease of integration into system designs. The op-amp is also characterized for operation from -40°C to +125°C, which guarantees reliable performance across a broad range of environmental conditions.

Conclusion

In conclusion, the TLV9352IDR from Texas Instruments is a robust, low-power, and high-precision dual operational amplifier that is well-suited for a multitude of applications that demand efficiency and accuracy. Its comprehensive feature set ensures that it can meet the needs of the most demanding circuits, solidifying its position as a go-to choice for designers and engineers.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2471 $50.6555
435+ $0.2315 $100.7025
675+ $0.2237 $150.9975
965+ $0.2080 $200.7200
1,250+ $0.2002 $250.2500
1,560+ $0.1924 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,790 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess