EN
  • EN
  • DE

SN74AS1008AD

Part No SN74AS1008AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AS1008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74AS1008AD,SN74AS1008ADG4-ND,SN74AS1008ADE4-ND,SN74AS1008ADG4,TEXTISSN74AS1008AD,SN74AS1008ADE4,SN74AS1008AD-ND,296-33787-5
Standard Package 50
Win Source Part Number 1094890-SN74AS1008AD
Ultra Librarian 3D Model Ultra Librarian SN74AS1008AD CAD Model

Description

The SN74AS1008AD from Texas Instruments is a high-performance, advanced Schottky TTL logic NOR Gate integrated circuit. This device is a part of the 74AS series, known for its fast switching speeds and high reliability. The SN74AS1008AD is designed to meet the demanding needs of fast-paced and power-sensitive digital systems, making it an ideal choice for a wide range of applications in computing, telecommunication, and industrial equipment.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Package / Case: SOIC-14
  • Operating Temperature: 0°C to 70°C, making it suitable for commercial-grade applications.
  • Supply Voltage Range: 4.5V to 5.5V, which is typical for TTL logic devices, providing compatibility with standard TTL operating levels.
  • High-Speed Performance: The device features typical propagation delay times as low as 3.5ns, enabling high-speed operation for critical applications.
  • Output Drive Capability: Can drive up to 10 LS-TTL loads, ensuring strong signal transmission and reducing the need for additional buffering.
  • Low Power Consumption: Advanced Schottky TTL design contributes to lower power usage compared to traditional TTL devices.

Applications

The versatility of the SN74AS1008AD allows it to be used in a variety of digital circuits. Its primary use is as a logic gate in digital systems where high-speed and low power are necessary. It can also be found in:

  • Data processing systems
  • Communication systems
  • Control systems
  • Complex logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AS1008AD is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of TI products. Customers can trust the reliability and performance of the SN74AS1008AD for their critical electronic systems.

Ordering Information

The product is available in a standard SOIC-14 package and is denoted by the specific part number SN74AS1008AD. For detailed ordering and shipping information, customers should consult Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess