EN
  • EN
  • DE

SN74AS157DRE4

Part No SN74AS157DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256822-SN74AS157DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS157DRE4 CAD Model

Description

The SN74AS157DRE4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by the renowned semiconductor manufacturer, Texas Instruments. This device is part of the Advanced Schottky (AS) logic family, which is known for its fast switching speeds and high reliability. The SN74AS157DRE4 is a versatile component that can be used in a wide array of digital applications, particularly where high-speed data selection and multiplexing are required.

Key Features

  • Logic Family: Advanced Schottky (AS)
  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Input Line Configuration: 2-line
  • Output Line Configuration: 1-line
  • Package / Case: SOIC-16
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The SN74AS157DRE4 is designed to deliver exceptional performance with a typical propagation delay time of only 3.5 ns, allowing for rapid data processing and signal routing. The device also features a typical power dissipation of 23 mW per channel, making it a power-efficient choice for energy-conscious designs. Texas Instruments' commitment to quality ensures that this multiplexer meets stringent industry standards for reliability and performance.

Applications

With its high-speed operation and low power consumption, the SN74AS157DRE4 is ideal for a variety of applications, including:

  • Data transmission systems
  • Digital signal processing (DSP)
  • Communication systems
  • Instrumentation and test equipment
  • Computer systems

Easy Integration

The compact SOIC-16 package of the SN74AS157DRE4 allows for easy integration into printed circuit boards (PCBs) and is suitable for surface-mount technology (SMT), which is advantageous for modern compact electronic assemblies. Its wide operating temperature range ensures that it can be used in various environmental conditions, from industrial to commercial settings.

Whether you are designing high-speed data systems or looking for a reliable multiplexing solution, the SN74AS157DRE4 from Texas Instruments is an excellent choice that combines speed, efficiency, and dependability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess