EN
  • EN
  • DE

SN74AS241ADW

Part No SN74AS241ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74AS2
Other Names 2156-SN74AS241ADW-TI,TEXTISSN74AS241ADW
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259773-SN74AS241ADW
Ultra Librarian 3D Model Ultra Librarian SN74AS241ADW CAD Model

Description

SN74AS241ADW Octal Buffer/Line Driver

SN74AS241ADW Octal Buffer/Line Driver

The SN74AS241ADW from Texas Instruments is a high-performance octal buffer and line driver designed to interface with 5V digital systems. This integrated circuit features two sets of eight buffers with 3-state outputs, providing the capability to drive highly capacitive or relatively low-impedance loads while maintaining signal integrity.

The device is characterized for operation from 0°C to 70°C, making it suitable for commercial applications. It comes in a wide-body SOIC package, ensuring robustness and ease of mounting on a variety of PCB layouts. The SN74AS241ADW offers improved speed and drive capabilities over its predecessors, making it an ideal choice for improving the performance of existing designs or implementing in new high-speed digital applications.

Each buffer has a corresponding output-enable (OE) input. When OE is low, the buffer is active, and its output reflects the input signal. When OE is high, the output enters a high-impedance state, effectively isolating the buffer from the bus. This feature allows for greater flexibility in bus management and control in complex systems.

The SN74AS241ADW is built using Texas Instruments' advanced Schottky (AS) technology, which delivers the speed of Schottky TTL while offering the significantly reduced power consumption. This technology, combined with the device's high drive capability, makes it suitable for interfacing with high-speed microprocessors and other logic systems that require high-speed, low-power operation.

As an industry-standard product, the SN74AS241ADW is widely recognized and utilized in digital electronics, offering reliability and performance that engineers have come to expect from Texas Instruments. Whether used in data buses, address drivers, or any other system requiring a high-performance non-inverting buffer, the SN74AS241ADW stands out as a robust and versatile component.

Key Features Specifications
Octal non-inverting buffers 3-state outputs
Wide operating temperature range 0°C to 70°C
Advanced Schottky technology High-speed, low-power
Package type Wide-body SOIC

In summary, the SN74AS241ADW is a testament to Texas Instruments' commitment to providing high-quality, high-performance integrated circuits for the electronics industry.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess