EN
  • EN
  • DE

TPS650531RGER

Part No TPS650531RGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management IC 2.5V to 6V 24-Pin VQFN EP T/R / IC PMU 5CH CONV/LDO REG 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034466-TPS650531RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS650531
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS650531RGER CAD Model

Description

The TPS650531RGER is a highly integrated power management IC designed by Texas Instruments, renowned for its expertise in semiconductor solutions. This advanced chip is tailored for portable and battery-powered applications, where efficient power management is crucial for optimal performance and extended battery life.

Key Features

  • Multiple Voltage Rails: The TPS650531RGER offers a range of voltage rails, providing designers with the flexibility to power various components within their system, including core processors, memory, and peripheral devices.
  • High Efficiency: With its step-down converter technology, the device ensures highly efficient power conversion, which is essential for minimizing heat generation and maximizing battery life in portable devices.
  • Compact Design: Enclosed in a 24-pin VQFN (RGE) package, the TPS650531RGER is designed for space-constrained applications. Its small footprint makes it an ideal choice for compact devices.
  • Programmable Output Voltage: The output voltages are programmable via an I2C interface, which allows for dynamic voltage scaling and power optimization based on the system's performance requirements.

Applications

The versatile nature of the TPS650531RGER makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Portable Medical Equipment
  • Wireless Networking Devices

Technical Specifications

Parameter Value
Package/Case 24-VQFN (RGE)
Output Voltage Programmable via I2C
Number of Outputs Multiple
Operating Temperature -40°C to +85°C

With its combination of power efficiency, programmability, and compact design, the TPS650531RGER from Texas Instruments is an exceptional choice for designers looking to enhance the power management capabilities of their portable and battery-powered devices.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess