EN
  • EN
  • DE

SN74AS652DW

Part No SN74AS652DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74AS652
Other Names SN74AS652DWG4,TEXTISSN74AS652DW,SN74AS652DWG4,SN74AS652DWE4,SN74AS652DWE4,2156-SN74AS652DW,296-33815-5,SN74AS652DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259777-SN74AS652DW
Ultra Librarian 3D Model Ultra Librarian SN74AS652DW CAD Model

Description

The SN74AS652DW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This advanced octal bus transceiver and register is designed to provide bidirectional communication between data buses while ensuring data integrity and minimizing propagation delay.

Key Features

  • Advanced Schottky (AS) Technology: The device is built using Texas Instruments' Advanced Schottky technology, which offers a fine balance between speed and power consumption, making it ideal for high-speed operations.
  • Dual Functionality: It features both octal bus transceiver and register capabilities, which allows for temporary storage of data and bidirectional data flow between two buses.
  • 3-State Outputs: The SN74AS652DW includes 3-state output registers that enable the device to be disconnected from the bus during not-in-use conditions, preventing bus contention.
  • Edge-Triggered D-Type Flip-Flops: The integrated D-type flip-flops are edge-triggered, capturing data on the rising edge of the clock pulse, which contributes to precise and reliable data transfer.

Product Specifications

  • Package: The device comes in a wide-body Small-Outline Integrated Circuit (SOIC) package, with the specific package code 'DW' indicating a 24-pin configuration.
  • Operating Voltage: It operates within a voltage range that is compatible with most TTL (Transistor-Transistor Logic) environments, typically 5V.
  • Performance: The SN74AS652DW boasts high-speed performance with typical shift times that facilitate rapid data transfer and processing.
  • Temperature Range: This integrated circuit is designed to perform reliably over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74AS652DW is ideal for various digital applications, including:

  • Bus Interface Devices
  • Data Storage and Retrieval Systems
  • Microprocessor/Microcontroller Systems
  • Communication Systems

In summary, the SN74AS652DW from Texas Instruments is a robust and efficient solution for designers looking to facilitate reliable data transfer and storage in their digital systems. Its combination of speed, power efficiency, and functional versatility makes it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess