The SN74AS804BDWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular model is part of the Advanced Schottky (AS) family, which is well-known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed data processing and computing applications.
Key Features
- Technology: Advanced Schottky TTL
- Package: SOIC (Small Outline Integrated Circuit) with 24 pins
- Operating Temperature Range: -55°C to 125°C, suitable for various environmental conditions
- Switching Speed: Fast propagation delay times, enhancing overall system performance
- Logic Type: Buffers/Line Drivers, Non-Inverting
- Supply Voltage: Typically 5V, with a wide acceptable range for flexible usage
- Output Current: High-current capability for driving multiple loads
Applications
The SN74AS804BDWRE4 is versatile and can be used in a variety of electronic systems. Its primary applications include:
- Data communication and telecommunication systems
- High-speed digital signal processing
- Servers and networking equipment
- Industrial control systems
- Consumer electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74AS804BDWRE4 is no exception, with its robust design ensuring long-term reliability. It is designed to withstand harsh conditions and provide consistent performance throughout its lifespan.
Support and Resources
Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is readily available to assist with any questions or issues that may arise during the integration of the SN74AS804BDWRE4 into your projects.