EN
  • EN
  • DE

SN74AUC17RGYR

Part No SN74AUC17RGYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 14VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Series 74AUC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-VQFN (3.5x3.5)
Family Name 74AUC17
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-18544-1, 296-18544-6, -SN74AUC17RGYR-NDR, -SN74AUC17RGYRG4-NDR, 296-18544-2, -SN74AUC17RGYRG4, 296-18544-2-NDR, 296-18544-1, 296-18544-1-NDR, 296-18544-6-NDR, -296-18544-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896501-SN74AUC17RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AUC17RGYR CAD Model

Description

The SN74AUC17RGYR is a high-performance, quadruple Schmitt-trigger buffer designed by Texas Instruments to provide the ultimate solution for high-speed signal conditioning in a variety of digital applications. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, which is renowned for its low power consumption and high-speed operation.

The device features four independent Schmitt-trigger buffers with standard push-pull outputs. The Schmitt-trigger inputs have hysteresis voltage levels that enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals, making this component ideal for use in noisy environments.

The SN74AUC17RGYR operates from a 0.8-V to 2.7-V V<sub>CC supply, making it compatible with a wide range of low-voltage applications. This level of versatility is crucial for modern portable and battery-powered electronics, where energy efficiency is a top priority. The device also supports down-voltage translation, which is essential for interfacing between different logic levels in a mixed-voltage system.

With a balanced propagation delay and transition times, the SN74AUC17RGYR ensures high-speed operation that is consistent and reliable. It is characterized for operation from –40°C to 85°C, which allows its use in commercial temperature environments. The device comes in a compact VQFN (RGY) package with 14 pins, which is ideal for space-constrained applications.

Key features of the SN74AUC17RGYR include:

  • Optimized for 0.8-V to 2.7-V operation
  • Low power consumption
  • High-speed Schmitt-trigger action
  • Robust noise immunity
  • Down-voltage translation capability
  • Wide operating temperature range
  • Compact VQFN packaging

Whether you are designing advanced computing systems, high-speed communication interfaces, or portable electronics, the SN74AUC17RGYR from Texas Instruments is an excellent choice for reliable signal conditioning and level translation.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7459 $152.9095
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess