SN74AUC1G07DBVRG4 - Texas Instruments
The SN74AUC1G07DBVRG4 from Texas Instruments is a single non-inverting buffer/driver with open-drain output from the advanced ultra-low power AUC series. This integrated circuit is designed to offer high-speed operation while maintaining low power consumption, making it an ideal solution for portable and battery-powered applications where power efficiency is critical.
Key Features:
- Optimized for Ultra-Low Power: The device operates with a very low static power consumption, and its dynamic power consumption is minimized due to its low operating voltage range.
- High-Speed Performance: Despite its low-power nature, it provides high-speed operation that is comparable to devices operating at higher voltage levels.
- Open-Drain Output: The open-drain output allows for wired-OR logic configurations and is capable of sinking current when driving low-level outputs.
- Versatile Voltage Compatibility: It supports a wide range of supply voltages from 0.8V to 2.5V, enabling use in various logic level translation applications.
- ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
- Small Form Factor: Housed in a small SOT-23 package, the SN74AUC1G07DBVRG4 is ideal for space-constrained applications.
Applications:
This buffer/driver is suitable for a wide array of applications, including, but not limited to:
- Smartphones and tablets
- Portable medical devices
- Wearable technology
- Energy-efficient microcontrollers
- Logic level translation
Technical Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
0.8V to 2.5V
High-Level Output Current
-0.5 mA
Low-Level Output Current
8 mA
Package Type
SOT-23
Operating Temperature Range
-40°C to 85°C
With its combination of speed, power efficiency, and small size, the SN74AUC1G07DBVRG4 is an excellent choice for designers who need a reliable buffer/driver for their high-performance, low-power applications.