EN
  • EN
  • DE
  • IT

SN74AUC1G17DBVRG4

Part No SN74AUC1G17DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT TRIG SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1099476-SN74AUC1G17DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G17DBVRG4 CAD Model

Description

SN74AUC1G17DBVRG4 - Texas Instruments

The SN74AUC1G17DBVRG4 is a single Schmitt-trigger buffer produced by Texas Instruments, designed to provide high-speed operation while maintaining the low power consumption of the advanced ultra-low-voltage CMOS technology. This component is particularly suitable for use in 3.3-V and 2.5-V systems, where power efficiency is crucial.

Key Features

  • Optimized for Low Voltage: Operates at a voltage range of 0.8 V to 2.7 V, which is ideal for portable and battery-powered applications where minimizing power consumption is a priority.
  • High Speed: Offers a typical tpd of 2.9 ns at 2.3 V, enabling fast signal processing for high-performance systems.
  • Low Power Consumption: Features a low ICC of 10 μA max, making it a power-efficient choice for today's energy-conscious designs.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the face of environmental stressors.
  • Schmitt-Trigger Input: The Schmitt-trigger input circuitry allows for slower input rise and fall times, which is beneficial for applications that require noise filtering or when signals are not sharply defined.

Applications

The SN74AUC1G17DBVRG4 is versatile and can be used in a variety of applications, including:

  • Line drivers
  • Logic signal buffering
  • Wave shaping and noise filtering
  • Portable and battery-powered electronics
  • Control systems

Package and Quality

This device is offered in the small-outline transistor DBV (SOT-23) package, which is suitable for space-constrained applications. It also adheres to the rigorous quality standards set by Texas Instruments, ensuring high reliability and performance consistency.

Conclusion

In summary, the SN74AUC1G17DBVRG4 from Texas Instruments is a high-performance, power-efficient Schmitt-trigger buffer that is suitable for a wide range of applications, particularly where space and power consumption are critical considerations. Its robust ESD protection and compatibility with low-voltage systems make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
Texas Instruments
IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Lowest to $1.0455
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2508 $50.1600
490+ $0.2058 $100.8420
755+ $0.1993 $150.4715
1,040+ $0.1929 $200.6160
1,345+ $0.1865 $250.8425
1,795+ $0.1672 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess