EN
  • EN
  • DE

SN74AUC1G19DCKT

Part No SN74AUC1G19DCKT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X1:2 SC70-6  /  Decoder/Demultiplexer 1 x 1:2 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 9mA, 9mA
Voltage Supply Source Single Supply
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74AUC1G19
Other Names SN74AUC1G19DCKTG4,296-SN74AUC1G19DCKTCT,296-SN74AUC1G19DCKTDKR,SN74AUC1G19DCKTE4,TEXTISSN74AUC1G19DCKT,SN74AUC1G19DCKTG4,2156-SN74AUC1G19DCKT,SN74AUC1G19DCKT,296-SN74AUC1G19DCKTTR,SN74AUC1G19DCKTE4
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256813-SN74AUC1G19DCKT
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G19DCKT CAD Model

Description

Product Overview: SN74AUC1G19DCKT

The SN74AUC1G19DCKT is a high-performance, single-bit configurable multiple-function gate designed and manufactured by Texas Instruments. This versatile component is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for low-voltage applications ranging from 0.8V to 2.5V. With its tiny SC70 package, the SN74AUC1G19DCKT is ideal for space-constrained applications that require high-speed and low-power operation.

Key Features

  • Multiple Logic Functions: The device can be configured to perform a variety of logic functions, including AND, OR, NAND, NOR, XOR, XNOR, inverters, and buffers. This flexibility makes it a valuable component for a wide range of digital circuits.
  • Low Power Consumption: The SN74AUC1G19DCKT is designed for power-sensitive applications, offering ultra-low power consumption that helps extend battery life in portable devices.
  • High-Speed Operation: Despite its low power usage, the device does not compromise on speed, providing fast switching capabilities that are essential for high-speed data processing and communication systems.
  • Operational Voltage Range: It operates over a broad voltage range of 0.8V to 2.5V, making it compatible with a variety of low-voltage logic levels and systems.
  • Compact Footprint: Housed in a space-saving SC70 package, the SN74AUC1G19DCKT is ideal for portable and miniaturized electronic assemblies.

Applications

The SN74AUC1G19DCKT is widely used in applications where space and power are at a premium. These include, but are not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Battery-operated devices
  • Energy-harvesting systems

With its configurable logic functions and compact design, the SN74AUC1G19DCKT from Texas Instruments is a highly adaptable component that meets the demands of modern electronic design. Whether you're developing a consumer handheld device or an industrial control system, this gate can provide the reliability and performance you need.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4681 $51.4910
265+ $0.3841 $101.7865
405+ $0.3721 $150.7005
560+ $0.3601 $201.6560
720+ $0.3481 $250.6320
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess