EN
  • EN
  • DE

SN74AUC1G66DCKR

Part No SN74AUC1G66DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 0.8 V to 2.7 V
Max Switch Time (Ton,Toff) 1.4ns, 1.5ns
-3db Bandwidth 50MHz
Channel Capacitance(CS off, CD off) 2pF
Max Leakage Current (IS off) 1μA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1099484-SN74AUC1G66DCKR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G66DCKR CAD Model

Description

Product Overview: SN74AUC1G66DCKR

The SN74AUC1G66DCKR is a single-pole, single-throw (SPST) analog switch from Texas Instruments, renowned for its high-speed and low-voltage operation. This device is part of the AUC family, which is designed to operate from 0.8 V to 2.7 V, making it ideal for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Low Power Consumption: The SN74AUC1G66DCKR is optimized for low-power operation, conserving energy in sensitive applications.
  • High-Speed: With a typical switch-on time of just 0.25 ns and a switch-off time of 0.15 ns, it is suitable for high-speed signal switching.
  • Low On-State Resistance: The device boasts a low on-state resistance (ron) typically around 10 Ω, which minimizes signal distortion and voltage drop across the switch.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power design of the system it is integrated into.
  • Control Input Voltage Levels: The control input accepts 1.8 V logic, enabling compatibility with a variety of logic families.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel switching, ensuring signal integrity.

Applications

The SN74AUC1G66DCKR is versatile and can be used in a range of applications, including:

  • Signal gating
  • Modulators/Demodulators
  • Communication systems
  • Portable electronics
  • Analog and digital multiplexing

Package and Quality

The device is available in a compact SC70 package, which is space-saving and suitable for high-density circuit designs. Texas Instruments is committed to high-quality standards, and the SN74AUC1G66DCKR is no exception, ensuring reliable performance across a wide range of operating conditions.

Environmental and Regulatory Compliance

Adhering to environmental standards, the SN74AUC1G66DCKR complies with RoHS directives, making it suitable for use in environmentally sensitive applications. Additionally, it is characterized for operation from –40°C to 85°C, ensuring functionality in diverse environments.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5135 $51.3500
240+ $0.4214 $101.1360
370+ $0.4082 $151.0340
510+ $0.3950 $201.4500
655+ $0.3819 $250.1445
880+ $0.3424 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess