EN
  • EN
  • DE
  • IT

SN74AUC1G74RSER

Part No SN74AUC1G74RSER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 275MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Current - Output High, Low 9mA, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Current - Quiescent 10μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-UFQFN
Win Source Part Number 1254040-SN74AUC1G74RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUC1G74
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G74RSER CAD Model

Description

The SN74AUC1G74RSER is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit (IC) from Texas Instruments. Designed with advanced semiconductor technology, this flip-flop is part of the ultra-low-voltage AUC family, making it ideal for use in portable and battery-powered applications where power efficiency is critical.

This device features a single D-type flip-flop with a direct clear input. It operates on a very low voltage range from 0.8V to 2.7V, which enables the use in systems with reduced power supply levels. The low operational voltage also contributes to the reduction of power consumption, making the SN74AUC1G74RSER suitable for energy-sensitive designs.

The high-speed nature of the SN74AUC1G74RSER allows for fast toggling of the output with a maximum clock frequency of 250 MHz at 2.5V, which is essential for high-speed data processing and communication systems. Its low power consumption does not compromise its performance, and the device is capable of handling edge-rate conversion with edge rates as fast as 3 ns/V.

The SN74AUC1G74RSER comes in a compact, space-saving 8-pin QFN package that is suitable for high-density circuit board designs. The small form factor contributes to the reduction of PCB space requirements and enables the integration of more functionality into a smaller footprint.

Texas Instruments ensures that this flip-flop meets stringent quality and reliability standards. It is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions. The device is also RoHS compliant, which means it meets the requirements of the Restriction of Hazardous Substances Directive, making it environmentally friendly.

In summary, the SN74AUC1G74RSER from Texas Instruments is a versatile and efficient solution for designers looking to incorporate a high-speed, low-power D-type flip-flop into their digital systems. Its advanced features and compact packaging make it an excellent choice for a wide variety of applications, including portable electronics, computing, data storage, and telecommunications.

You May Also Be Interested in

STMicroelectronics
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $0.1837
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.9170
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6595
Texas Instruments
IC D-TYPE POS TRG SNGL 16SO / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOP T/R
Lowest to $0.6258
Texas Instruments
IC D-TYPE POS TRG SNGL 5DSBGA
Lowest to $0.5703
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6844
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Lowest to $1.0942
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14DQFN
Lowest to $0.2884
Texas Instruments
IC JK TYPE NEG TRG DUAL 16TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3567 $51.7215
345+ $0.2927 $100.9815
530+ $0.2835 $150.2550
730+ $0.2744 $200.3120
945+ $0.2652 $250.6140
1,265+ $0.2378 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess