EN
  • EN
  • DE

SN74AUC2G34YEPR

Part No SN74AUC2G34YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 6DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74AUC2
Other Names 296-19050-2R,296-19050-1R,-296-19050-1,2156-SN74AUC2G34YEPR-TITR,296-19050-1,-296-19050-1R,296-19050-2,TEXTISSN74AUC2G34YEPR,-296-19050-1,-SN74AUC2G34YEPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259759-SN74AUC2G34YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G34YEPR CAD Model

Description

The SN74AUC2G34YEPR from Texas Instruments is a high-performance, dual unbuffered positive edge-triggered D-type flip-flop integrated circuit. This device is designed to operate from a single 0.8-V to 2.7-V VCC supply, making it ideal for low-voltage and low-power applications. It is part of the advanced ultra-low-power Schottky (AUC) family, which is known for its speed and energy efficiency.

With its compact 2.90 mm × 1.60 mm DSBGA (YC) package, the SN74AUC2G34YEPR is optimized for space-constrained applications, providing a high degree of functionality in a small footprint. This product is characterized for operation from -40°C to 85°C, ensuring reliable performance over a wide range of environmental conditions.

Key features of the SN74AUC2G34YEPR include:

  • Optimized for Very Low Voltage Operation: 0.8-V to 2.7-V
  • High-Speed Performance: tpd = 2.3 ns (Max) at 2.3 V to 2.7 V
  • Very Low Power Consumption: 10 μA Max ICC
  • Ultra-Small DSBGA Package for Space-Saving Applications
  • Edge-Rate Control Circuitry for Significantly Improved Noise Characteristics
  • Ioff Supports Partial-Power-Down Mode Operation
  • Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
  • ESD Protection Exceeds JESD 22

The SN74AUC2G34YEPR is suitable for a variety of applications, including mobile phones, PDAs, and other portable electronic devices, where power efficiency and space are critical considerations. Its dual flip-flop configuration allows for flexible design options, and the device's advanced edge-rate control ensures improved signal integrity, making it a reliable choice for high-speed data transmission and processing tasks.

As a product of Texas Instruments, a leader in semiconductor solutions, the SN74AUC2G34YEPR benefits from the company's commitment to quality and innovation. Whether you are designing a new system or upgrading an existing one, this integrated circuit provides the performance and efficiency needed for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess