EN
  • EN
  • DE
  • IT

SN74AUC2G80DCUR

Part No SN74AUC2G80DCUR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Max Frequency 275MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent 10μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1099517-SN74AUC2G80DCUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G80DCUR CAD Model

Description

SN74AUC2G80DCUR from Texas Instruments

The SN74AUC2G80DCUR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This device is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is renowned for its low-power consumption and high-speed operation. The SN74AUC2G80DCUR is specifically engineered to operate with a very low supply voltage range of 0.8V to 2.7V, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

With its dual flip-flop design, the SN74AUC2G80DCUR offers flexibility for a variety of uses in data storage, data transfer, and signal processing applications. Each flip-flop has independent data (D), clock (CLK), set (SET\), and reset (RESET\) inputs, as well as Q and Q\ outputs. This allows for individual control of each flip-flop, providing the designer with a versatile component for implementing precise logic control and timing operations.

The device features a maximum data rate of 175 Mbps, which is testament to its ability to handle high-speed data with integrity and reliability. Moreover, the SN74AUC2G80DCUR is characterized for operation from -40°C to 85°C, ensuring stable performance across a wide temperature range, suitable for industrial and automotive applications that demand robustness and reliability.

In terms of packaging, the SN74AUC2G80DCUR comes in a space-saving 8-pin VSSOP (Very-Thin Shrink Small-Outline Package) that is optimized for reduced space on printed circuit boards. This compact form factor is an advantage for designers looking to minimize the footprint of their electronic designs without sacrificing performance.

Key features of the SN74AUC2G80DCUR include:

  • Low-Voltage Operation (0.8V to 2.7V)
  • Dual Positive-Edge-Triggered D-Type Flip-Flops
  • Maximum Data Rate of 175 Mbps
  • Independent Set and Reset Inputs for Each Flip-Flop
  • Extended Temperature Range (-40°C to 85°C)
  • Compact 8-Pin VSSOP Packaging

Overall, the SN74AUC2G80DCUR is a testament to Texas Instruments' commitment to providing innovative, high-quality components for advanced digital applications. Its combination of low-power operation, high-speed performance, and compact packaging makes it a smart choice for designers in a wide range of fields.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Lowest to $1.7028
ON Semiconductor
IC FLIP FLOP OCTAL D 3ST 20SOIC
Lowest to $0.3476
Texas Instruments
IC D-TYPE POS TRG SNGL 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $8.3971
Texas Instruments
54LS73A DUAL J-K FLIP-FLOPS WITH / Flip Flop Element Bit
Lowest to $3.2490
ON Semiconductor
IC FLIP FLOP ECL SET/RESET 8SOIC
Lowest to $3.1704
Texas Instruments
54F74 DUAL POSITIVE-EDGE-TRIGGER / Flip Flop Element Bit
Lowest to $42.6031
ON Semiconductor
IC FLIP FLOP QUAD CLK ECL 32LQFP
Lowest to $19.3129
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $19.8170
Texas Instruments
D FLIP-FLOP, AS SERIES TTL / Flip Flop Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8251 $57.7570
170+ $0.6770 $115.0900
260+ $0.6559 $170.5340
355+ $0.6347 $225.3185
460+ $0.6135 $282.2100
615+ $0.5500 $338.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess