EN
  • EN
  • DE

SN74AUC32374GKER

Part No SN74AUC32374GKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE QUAD 8BIT 96LFBGA  /  Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 96-LFBGA (13.5x5.5)
Package / Case 96-LFBGA
Base Product Number SN74AUC3
Other Names -296-19065-1R,296-19065-1,-296-19065-1,296-19065-2,-SN74AUC32374GKERR,TEXTISSN74AUC32374GKER,296-19065-2R,-296-19065-1,296-19065-1R,2156-SN74AUC32374GKER,2156-SN74AUC32374GKER-TITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258552-SN74AUC32374GKER
Ultra Librarian 3D Model Ultra Librarian SN74AUC32374GKER CAD Model

Description

Product Overview: SN74AUC32374GKER

The SN74AUC32374GKER is a high-performance, 32-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of TI's advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for low-voltage operations ranging from 0.8 V to 2.5 V. This makes it an ideal choice for portable and battery-powered applications where power efficiency is critical.

Key Features

  • Low-Voltage Operation: The device supports a voltage range of 0.8 V to 2.5 V, which allows for integration into energy-sensitive designs without compromising performance.
  • High Speed: It offers fast clock-to-output times, ensuring quick data transfer and processing speeds that are essential for modern digital applications.
  • 32-Bit Edge-Triggered D-Type Flip-Flops: The flip-flop design ensures accurate edge-triggered data capture, which is crucial for synchronous data operations and signal processing.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for use in bus-oriented systems.
  • Low Power Consumption: AUC technology provides a significant reduction in power consumption compared to standard CMOS circuits, contributing to longer battery life in portable devices.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Applications

The SN74AUC32374GKER is versatile and can be used in a variety of applications including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Data Communication Systems
  • High-Speed Data Acquisition and Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUC32374GKER is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding applications. With its advanced features and Texas Instruments' reputation, this product is an excellent choice for designers looking to create efficient, high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5345 $55.3450
23+ $4.5412 $104.4476
35+ $4.3993 $153.9755
47+ $4.2574 $200.0978
61+ $4.1154 $251.0394
82+ $3.6897 $302.5554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess