EN
  • EN
  • DE
  • IT

SN74AUP1G06DCKRG4

Part No SN74AUP1G06DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Operating Supply Voltage 0.8 V ~ 3.6 V
Maximum Quiescent Current 0.5μA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7 V ~ 0.9 V
Logic Level - High 1.6 V ~ 2 V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1254070-SN74AUP1G06DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUP1G06
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G06DCKRG4 CAD Model

Description

The SN74AUP1G06DCKRG4 is a high-performance, single inverter gate integrated circuit from the globally recognized semiconductor manufacturer, Texas Instruments. This advanced logic gate is specifically designed to operate with a very low power supply, ranging from 0.8 V to 3.6 V, making it an ideal choice for energy-efficient and battery-operated applications.

Key Features

  • Low Power Consumption: The device features ultra-low static power consumption, drawing less than 0.9 µA of current when idle, which significantly extends battery life in portable devices.
  • High-Speed Operation: Despite its low power requirements, the SN74AUP1G06DCKRG4 does not compromise on speed, delivering high-speed operation with a tpd of 3.7 ns (max) at 3.3 V.
  • Advanced Design: This inverter gate is built using Texas Instruments' advanced 0.8-V CMOS technology, which provides a significant reduction in power consumption compared to standard CMOS devices.
  • Wide Operating Temperature Range: The device is designed to perform reliably over an extensive temperature range from -40°C to +85°C, suitable for industrial and automotive applications.
  • Compact Packaging: The SN74AUP1G06DCKRG4 comes in a small 5-pin SC70 package, which is ideal for space-constrained applications.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, ensuring robustness and longevity in harsh environments.

Applications

The SN74AUP1G06DCKRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy-harvesting systems
  • Low-power sensor networks

With its combination of low power consumption, high-speed operation, and compact form factor, the SN74AUP1G06DCKRG4 is an excellent choice for designers looking to optimize their power-sensitive applications without sacrificing performance or space.

You May Also Be Interested in

ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4402 $57.2260
315+ $0.3612 $113.7780
485+ $0.3499 $169.7015
665+ $0.3386 $225.1690
860+ $0.3273 $281.4780
1,150+ $0.2934 $337.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess