The SN74AUP1T97DSFR is a high-performance, low-power device from Texas Instruments, a renowned leader in semiconductor solutions.
- AUP Family: It is part of the AUP family.
- Voltage Range: This device operates over a broad voltage range, from 0.8V to 3.6V.
- I/O Pins: It features eight (8) input and output (I/O) pins.
- Latch-up Performance: The SN74AUP1T97DSFR also has a latch-up performance that exceeds 100mA per JESD 78, Class II.
- Maximum tpd: It has a maximum tpd of 5.5 ns.
- VCC Operation: This product is designed for 5.5-V VCC operation.
- Output Drive: It has ±8-mA output drive @ 3.3V.
- Package: One of the defining features is its small footprint and comes in a DSBGA (YEA) package.