EN
  • EN
  • DE

SN74AUP1T98DBVR

Part No SN74AUP1T98DBVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSLATOR SNGL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8V to 2.7V
Voltage - VCCB 2.3V to 3.6V
Output Type Single-Ended
Temperature Range - Operating -40°C to 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 141924-SN74AUP1T98DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98DBVR CAD Model

Description

The SN74AUP1T98DBVR is a high-performance, low-power, single-bit dual-supply bus transceiver from Texas Instruments.

  • Auto-Direction Sensing: Eliminates the need for direction control.
  • Ideal For: Voltage level translation applications in mixed-voltage systems.
  • Voltage Translation: Allows for translation between any of the 0.9-V, 1.2-V, 1.5-V, 1.8-V, 2.5-V, and 3.3-V voltage nodes.
  • Package: Compact SOT-23-6.
  • Operating Temperature Range: -40°C to 85°C.
  • Power Consumption: Low-static power consumption with nano-free shutdown technology.
  • Data Transfer Rate: High-speed due to low propagation delay time.
  • Drive Capability: High, suitable for driving large capacitive loads.
  • ESD Protection: Robust, ensuring resistance to electrostatic discharges.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess