EN
  • EN
  • DE

SN74AUP2G04YFPR

Part No SN74AUP2G04YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6DSBGA / Inverter IC 2 Channel 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number 74AUP2G04
Other Names 296-25204-1,TEXTISSN74AUP2G04YFPR,296-25204-2,-296-25204-1,296-25204-6,-SN74AUP2G04YFPRR,2156-SN74AUP2G04YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257916-SN74AUP2G04YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G04YFPR CAD Model

Description

Product Overview: SN74AUP2G04YFPR by Texas Instruments

The SN74AUP2G04YFPR is a state-of-the-art, low-power dual inverter integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is part of the advanced ultra-low power (AUP) series and is optimized for low-voltage operation, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.

Key Features

  • Low Power Consumption: The SN74AUP2G04YFPR boasts ultra-low static and dynamic power consumption, which minimizes battery drain in portable devices.
  • Advanced Design: Engineered with the latest semiconductor technology, it operates at a voltage range of 0.8 V to 3.6 V, providing versatile compatibility with various logic levels and ensuring reliable performance across a wide spectrum of applications.
  • High-Speed Operation: Despite its low power usage, this dual inverter does not compromise on speed, delivering fast switching capabilities that are essential for high-performance digital circuits.
  • Compact Footprint: Housed in a compact 8-pin DSBGA package, the SN74AUP2G04YFPR is designed to occupy minimal board space, which is vital for space-constrained applications.
  • Robust Performance: It is characterized for operation from -40°C to +85°C, ensuring that the device functions reliably in a wide range of environmental conditions.

Applications

The SN74AUP2G04YFPR is suitable for a diverse array of applications, including but not limited to:

  • Mobile Phones and Personal Media Devices
  • Portable Medical Equipment
  • Wearable Technology
  • Low-Power Handheld Computing
  • Energy-Efficient Logic Level Translation

Quality and Reliability

As with all Texas Instruments products, the SN74AUP2G04YFPR is manufactured to the highest quality standards. With its robust design and stringent quality control, this component delivers the reliability and durability that customers expect from a leading semiconductor manufacturer.

For designers and engineers looking to incorporate a high-efficiency dual inverter into their next project, the SN74AUP2G04YFPR from Texas Instruments offers the perfect blend of low power consumption, high-speed operation, and compact design, backed by a reputation for quality and innovation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6643 $53.1440
185+ $0.5451 $100.8435
285+ $0.5281 $150.5085
395+ $0.5110 $201.8450
510+ $0.4940 $251.9400
680+ $0.4429 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess