EN
  • EN
  • DE

SN74AVCH24T245GRGR

Part No SN74AVCH24T245GRGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 83BGA / Translation Transceiver 6 Element 4 Bit per Element 3-State Output 83-BGA Microstar Junior (10x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVCH
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 6
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 83-VFBGA
Supplier Device Package 83-BGA Microstar Junior (10x4.5)
Base Product Number SN74AVC
Other Names 2156-SN74AVCH24T245GRGR,296-17663-2,296-17663-1,296-17663-1R,296-17663-2R,-296-17663-1,TEXTISSN74AVCH24T245GRGR,-296-17663-1,-SN74AVCH24T245GRGRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259700-SN74AVCH24T245GRGR
Ultra Librarian 3D Model Ultra Librarian SN74AVCH24T245GRGR CAD Model

Description

The SN74AVCH24T245GRGR is a state-of-the-art dual-bit transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This device belongs to the SN74 family, which is renowned for its reliability and performance in digital circuit applications.

This particular model features 24-bit dual-supply bus transceivers with configurable voltage-level shifting and 3-state outputs. It is specifically engineered to solve the challenges of voltage level translation when interfacing different logic levels ranging from 1.2V to 3.6V. The SN74AVCH24T245GRGR is ideal for applications that require high-speed bidirectional communication between two buses of different voltage levels.

Key Features:

  • Voltage Level Translation: Bidirectional voltage level translation is supported without the need for a direction control signal, simplifying design and reducing signal complexity.
  • Speed: The device supports high-speed data transfer rates, making it suitable for high-performance applications.
  • Low On-State Resistance: The low on-state resistance of the switch allows for minimal signal distortion and power loss, ensuring signal integrity.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which prevents any damaging current backflow through the device if it is powered down.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for use in various environments and applications.
  • RoHS Compliant: The SN74AVCH24T245GRGR is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

With its robust packaging, the SN74AVCH24T245GRGR is provided in a 64-pin VQFN (RGR) package, ensuring a compact footprint while allowing for efficient thermal performance and ease of integration into a wide range of systems.

Whether you're designing a complex digital system or simply need a reliable solution for level translation, the SN74AVCH24T245GRGR by Texas Instruments is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess